Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 37J147040

Description
Cap (S)
Request a Quote
Description
Cap (S)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 37J147040 is a CPVC cap for a 4-inch (100 mm) pipe, with a wall thickness of 3.69 mm and a design pressure rating of HS. It is part of the SeaCor Cap CPVC series, must be purchased in full pack quantities, and is designed for use in piping systems requiring chemical resistance and thermal stability.

Datasheet Summary
Powered by GS/AI

The 37J147040 is a CPVC cap for a 4-inch (100 mm) pipe, with a wall thickness of 3.69 mm and a design pressure rating of HS. It is part of the SeaCor Cap CPVC series, must be purchased in full pack quantities, and is designed for use in piping systems requiring chemical resistance and thermal stability.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 37J147040 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
37J147040
Fittings - Caps-end-Caps 37J147040
Cap (S)

Cap (S)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 37J147040
Product Name Fittings - Caps-end-Caps
Connection Type Cementing
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 169280005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 193131464 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Adapters-transitions - 158400131 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details