SeaCor® Pipe is a plain-end plastic pipe designed for pressure applications, available in 20 ft lengths. Part number 37J021030 corresponds to a 3-inch nominal size (80 mm) with an outside diameter of 3.500 inches and a wall thickness of 0.300 inch. It has a minimum average weight of 2.124 kg per foot and a maximum pressure rating of 370 psi at 73°F (22.7°C). Each box contains 120 feet. The product must be purchased in full box quantities.
SeaCor ® Pipe - Plain End - 20 ft lengths
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 37J021030 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PVC-C |