Blucher Transition Fitting (PushxSPG) for DN 100 size, with a nominal pipe size of 4 inches, features a length L of 106.2 mm, length L1 of 38.1 mm, inner diameter D1 of 111.0 mm, outer diameter D2 of 137.9 mm, and connection dimensions of 4.50 inches and 4.37 inches. It is designed for transition between different pipe systems and has a standardized mounting profile consistent with the PushxSPG series.
Blucher Transition Fitting (PushxSPG)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 37D187610 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |