Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 37D170806

Description
SeaDrain Cap (S)
Request a Quote
Description
SeaDrain Cap (S)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SeaDrain Cap (S) with part number 37D170806 is a 6-inch (150 mm) electrofusion cap designed for drainage systems. It has a height of 1.56 inches (40 mm) and uses the HL code 378 170 806. The cap is compatible with pipe sizes designated for DN 150 and is intended for use with the SeaDrain system's fast-lock electrofusion fittings.

Datasheet Summary
Powered by GS/AI

The SeaDrain Cap (S) with part number 37D170806 is a 6-inch (150 mm) electrofusion cap designed for drainage systems. It has a height of 1.56 inches (40 mm) and uses the HL code 378 170 806. The cap is compatible with pipe sizes designated for DN 150 and is intended for use with the SeaDrain system's fast-lock electrofusion fittings.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 37D170806 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
37D170806
Fittings - Caps-end-Caps 37D170806
SeaDrain Cap (S)

SeaDrain Cap (S)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 37D170806
Product Name Fittings - Caps-end-Caps
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Unions - 161490636 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Couplers-Sockets - 158400007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193130127 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details