Eccentric Pipe Increaser Street (SPGxS) fitting with nominal sizes DN150 and DN40, electrofusion code 373 171 036, and a weight of 0.897 lb. It has a length of 168 mm, an overall length of 117 mm, a center-to-face dimension of 98 mm, and a minimum wall thickness of 56 mm. The fitting is designed for pipe size transitions from 6 inch to 2 inch nominal bore.
Eccentric Pipe Increaser Street (SPGxS)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 373171036 |
| Product Name | Fittings - Reducers |
| Fitting Type | Reducer Fitting |