Electrofusion high volume tapping tees with a 1.8 steel cutter, designed for polyethylene piping systems, feature a 4.7R pin with resistor and meet ASTM D2513, ASTM F1055, ASTM D3261, and CSA B137.4.1 standards. This part, identified by size code 3, has a weight of 0.92 lb, a pin length R of 3.4 inch, a cutter length z of 4.60 inch, a total length L of 6.66 inch, a length L2 of 3.50 inch, and is rated DR11 with an IPS butt outlet.
"""ELECTROFUSION HIGH VOLUME TAPPING TEES with 1.8 STEEL CUTTER: PE2708, IPS x 2"""" IPS Butt Outlet, DR11, 4.7R Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360092572 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |