Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 360030360

Description
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long
Request a Quote
Description
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HDPE wastewater pipe for DIPS, DR11, 38.3-inch outer diameter, 3.482-inch wall thickness, weighing 167.01 pounds per foot, approved to ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613, with black pipe and green stripe.

Datasheet Summary
Powered by GS/AI

HDPE wastewater pipe for DIPS, DR11, 38.3-inch outer diameter, 3.482-inch wall thickness, weighing 167.01 pounds per foot, approved to ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613, with black pipe and green stripe.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 360030360 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
360030360
Pipes - Plastic-Pipes 360030360
HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long

HDPE PIPE: Waste Water Industry DIPS, DR11 Black Pipe, Green Stripe, 40' Long

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 360030360
Product Name Pipes - Plastic-Pipes
Material PE
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Multilayer-Pipes - 351620736 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Plastic-Pipes - 193017240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details
Pipes - Plastic-Pipes - 300206019 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017069 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details