HDPE pipe for potable water, DR11, black with red print line, 40 ft length, compliant with ASTM F714, ASTM D3035, NSF-61, AWWA C901, AWWA C906, and FM 1613, has an outside diameter of 17.400 inches, wall thickness of 1.582 inches, and weighs 34.47 lb/ft.
HDPE PIPE: Potable Water Industry DIPS, DR11 Black Pipe, Blue Stripe, 40' Long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Pipe |
| Product Number | 360030236 |
| Product Name | Pipes - Plastic-Pipes |
| Material | PE |