Georg Fischer Piping Systems Ltd Pipes - Multilayer-Pipes 340401095

Description
iKLIMA KLIMAPEX-A pipe in coils
Request a Quote
Description
iKLIMA KLIMAPEX-A pipe in coils
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

iKLIMA KLIMAPEX-A multilayer pipe in coils for underfloor heating and cooling systems, with a 20 mm outer diameter, 15 mm inner diameter, and 11 mm wall thickness, supplied in 2,500 meter coils. The pipe is constructed of peroxide cross-linked polyethylene (PE-Xa), meets DIN EN ISO 15875 and DIN 4726 standards, operates at up to 70°C and 4 bar pressure, with a maximum limit of 80°C at 10 bar, and exhibits oxygen permeation of ≤0.1 g/(m³·d) at 40°C. Designed for a service life exceeding 50 years with high mechanical durability and resistance to corrosion and scale buildup.

Datasheet Summary
Powered by GS/AI

iKLIMA KLIMAPEX-A multilayer pipe in coils for underfloor heating and cooling systems, with a 20 mm outer diameter, 15 mm inner diameter, and 11 mm wall thickness, supplied in 2,500 meter coils. The pipe is constructed of peroxide cross-linked polyethylene (PE-Xa), meets DIN EN ISO 15875 and DIN 4726 standards, operates at up to 70°C and 4 bar pressure, with a maximum limit of 80°C at 10 bar, and exhibits oxygen permeation of ≤0.1 g/(m³·d) at 40°C. Designed for a service life exceeding 50 years with high mechanical durability and resistance to corrosion and scale buildup.

Suppliers

Company
Product
Description
Supplier Links
Pipes - Multilayer-Pipes - 340401095 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Multilayer-Pipes
340401095
Pipes - Multilayer-Pipes 340401095
iKLIMA KLIMAPEX-A pipe in coils

iKLIMA KLIMAPEX-A pipe in coils

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 340401095
Product Name Pipes - Multilayer-Pipes
Material PE-RT; PE-X; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 161018080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 218 psi (153 m H2O)
View Details
Pipes - Multilayer-Pipes - 351620795 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; Brass; PE-X; Gunmetal; Pre-insulated
Length 164 ft (500 dm)
View Details
Pipes - Plastic-Pipes - 300206970 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Multilayer-Pipes - 351496001 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material Brass; PE-X; Gunmetal; Pre-insulated; PE
Length 0.3281 ft (1 dm)
View Details