Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 360016824

Description
PE4710 IPS
Request a Quote
Description
PE4710 IPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE4710 IPS fabricated flange adapter is a pipe fitting designed for pressure applications meeting ASTM D3261, AWWA C906, and NSF/ANSI/CAN-61-G standards. It has a 32-inch size, SDR code 26, and a 1/2-inch thread size with a height of 15.0 inches and a diameter of 32.30 inches. The part weighs 0.0 lb and is marked with part code 360 016 824.

Datasheet Summary
Powered by GS/AI

The PE4710 IPS fabricated flange adapter is a pipe fitting designed for pressure applications meeting ASTM D3261, AWWA C906, and NSF/ANSI/CAN-61-G standards. It has a 32-inch size, SDR code 26, and a 1/2-inch thread size with a height of 15.0 inches and a diameter of 32.30 inches. The part weighs 0.0 lb and is marked with part code 360 016 824.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 360016824 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
360016824
Fittings - Flange-Connections 360016824
PE4710 IPS

PE4710 IPS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 360016824
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132516 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Adapters-transitions - 158400139 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 158001105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Plastic Pipe Fittings - 4055745 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details