Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 360015083

Description
IPS Stainless, Class 200
Request a Quote
Description
IPS Stainless, Class 200
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

FM flange adapters with bolt ring, made from IPS stainless steel, Class 200, certified to ASTM A351-CF8M and FM 1613, are available in sizes from 2 to 36 inches. The part number 360 015 083 corresponds to the 4-inch size. All sizes have a listed weight of 0.0 lb. Package and physical dimensions are not specified.

Datasheet Summary
Powered by GS/AI

FM flange adapters with bolt ring, made from IPS stainless steel, Class 200, certified to ASTM A351-CF8M and FM 1613, are available in sizes from 2 to 36 inches. The part number 360 015 083 corresponds to the 4-inch size. All sizes have a listed weight of 0.0 lb. Package and physical dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 360015083 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
360015083
Fittings - Flange-Connections 360015083
IPS Stainless, Class 200

IPS Stainless, Class 200

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 360015083
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481553 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Saddles - 193131492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Couplers-Sockets - 158400350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193131494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details