Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 355622921

Description
Crosslinked polyethylen pipe with 100% insulation
Request a Quote Datasheet
Description
Crosslinked polyethylen pipe with 100% insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 355622921 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
355622921
Pipes - Plastic-Pipes 355622921
Crosslinked polyethylen pipe with 100% insulation

Crosslinked polyethylen pipe with 100% insulation

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 355622921
Product Name Pipes - Plastic-Pipes
Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - pre-insulated-Pipes - 340013012 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE-RT; PB; Brass; PE-X; Pre-insulated
Length 164 ft (500 dm)
Wall Thickness 0.0886 inch (2.25 mm)
View Details
Pipes - Plastic-Pipes - 161017086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 145 psi (102 m H2O)
View Details
Pipes - Plastic-Pipes - 192017045 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
View Details
Pipes - Plastic-Pipes - 193017234 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 58.02 psi (40.83 m H2O)
View Details