Georg Fischer Piping Systems Ltd Pipes - Plastic-Pipes 161017116

Description
Pipe PVC-U grey metric / BS
Request a Quote Datasheet
Description
Pipe PVC-U grey metric / BS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipes - Plastic-Pipes - 161017116 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Pipes - Plastic-Pipes
161017116
Pipes - Plastic-Pipes 161017116
Pipe PVC-U grey metric / BS

Pipe PVC-U grey metric / BS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Pipe
Product Number 161017116
Product Name Pipes - Plastic-Pipes
Material PVC-U
Unlock Full Specs
to access all available technical data

Similar Products

Pipes - Plastic-Pipes - 193017163 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
Maximum Pressure 232 psi (163 m H2O)
View Details
Plastic Pipes - 2123903 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Material Plastic; PVC & CPVC; Pvc-u
Length 6.56 ft (20 dm)
Wall Thickness 0.0827 inch (2.1 mm)
View Details
Pipes - Plastic-Pipes - 300206015 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP
Length 13.12 ft (40 dm)
View Details
Pipes - Plastic-Pipes - 161017074 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PVC-U
Maximum Pressure 87.02 psi (61.24 m H2O)
View Details