The 167578143 is a lug-style end installation butterfly valve with a gear box, housed in PP-GF30 with SS316 lug inserts, and rated for ANSI/ASME B16.5 Class 150 flanges. It has a nominal bore size of 75 mm (2 1/2 inch), a maximum pressure rating of 10 bar, and a kv-value of 1500 l/min at Δp=1 bar. The valve uses an EPDM sealing material (code 167 578 143 1) and weighs 3.585 kg. Overall dimensions are 332.3 mm in height, 169.1 mm in length, and 272.0 mm in width. It complies with EN 558 and ISO 5752 for overall length and is designed for use with flanged piping systems.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578143 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |