The 3-2536-V0 is a Standard Mount Paddlewheel flow sensor with a PVDF rotor and Hastelloy C shaft, designed for remote mounting in pipe sizes DN15 to DN100 (1/2" to 4"). It operates in flow ranges of 0.1 to 6 m/s (0.3 to 20 ft/s) with an open collector output, compatible with power supplies of 3.3 to 24 VDC drawing less than 20 mA. The sensor body is PVDF, rated for pressures up to 14 bar (200 psi) at 20 °C, and includes FKM O-rings. Installation requires Signet fittings only. It is compatible with Signet models 8900, 9900, 9900-1BC, and 9950.
Standard Mount Paddlewheel
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198840146 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |