Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, designed for flow measurement in metric sizes. The part is available in a 15 mm bore (1/2 inch) with a scale range of 15.0 to 150.0 l/h, dimensions of 43 mm diameter, 223 mm length, 191 mm between sockets, and 185 mm end-to-end length, with 1-inch threading. Weight for the PVC-U version is 0.160 kg.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801894 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |