The 198801663 is a remote-mount paddlewheel flow sensor in the Signet 515 Rotor-X series, designed for flow measurement in pipe sizes from DN15 to DN900. It features a PVDF rotor and PVDF shaft, with an FKM O-ring seal, and is self-powered. The sensor operates within a flow range of 0.3 to 6 m/s (1 to 20 ft/s) and is compatible with Signet models 8150, 8900, 9900, 9900-1BC, and 9950. The sensor body is made of polypropylene, and it supports maximum pressures of 12.5 bar (180 psi) for PP or 14 bar (200 psi) for PVDF at 20 °C. Installation requires Signet-specific fittings.
Standard Mount Paddlewheel
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801663 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |