PVC-U ball valve model 546 Pro with solvent cement sockets, spring return unit, lockable lever, and PTFE ball seat, available in DN25 size with FKM seal (code 161 546 943), weighing 0.345 kg. It has a 32 mm bore, 68 mm external diameter, 80 mm height, and 123 mm overall length with M6 threads. Compatible with type 546 (1st generation) end dimensions and mounting inserts.
With solvent cement sockets PVC-U ISO With spring return unit
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546943 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.26 inch (32.00 mm) |