3-way ball valve with vertical L-port and solvent cement sockets compliant with BS standards, designed for interconnecting two inputs, featuring a PTFE ball seat, lockable lever, integrated stainless steel mounting inserts, and a 360° rotation range; model 161543607 corresponds to DN63, with a nominal pressure of 10 bar, a kv-value of 1293 l/min, and a weight of 1.617 kg with FKM seat. Exterior dimensions are D 124 mm, H 117 mm, H1 112 mm, L 183 mm, L1 152 mm, L2 101 mm, L3 66 mm, L4 87 mm, and z 110 mm.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543607 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |