The 167567030 is a hand-lever operated butterfly valve in the PROGEF Standard Wafer-style intermediate installation series, with a DN315 bore size and EPDM seals, designed for systems operating up to 6 bar pressure. It complies with flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. The valve has an overall length of 599.4 mm, width of 599.7 mm, and height of 599.4 mm, and weighs 13.245 kg. The body material is PP-R for DN350-DN600 sizes, and the valve is rated for use with a maximum system pressure of 6 bar for hand-lever models of DN250 and DN300 and above. The design follows EN558 (line 16) and ISO 5752 for overall length.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567030 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |