Wafer-style intermediate installation butterfly valve type 567 PVC-C with a PTFE seal, sized for DN90, with an overall length of 263.0 mm, width of 136.8 mm, height of 84.8 mm, and a weight of 1.079 kg. It complies with EN 558, ISO 5752, ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, and features an interface F07 per DIN/ISO 5211. The kv-value at Δp=1 bar is 2400 l/min.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567834 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |