Lug-style butterfly valve with hand lever, designed for metric flange connections, constructed with PP-GF30 housing and SS316 lug inserts. This variant, identified by part number 161578028, corresponds to DN225 size with EPDM sealing and weighs 8.625 kg. It has a maximum pressure rating of 10 bar and a flow coefficient (kv-value) of 19900 l/min at Δp=1 bar. Overall dimensions are Hmax=458.1 mm, Lmax=588.1 mm, and Wmax=90 mm. Flange compliance includes ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. The valve conforms to EN 558 and ISO 5752 for overall length, and is rated for DN225 with a maximum system pressure of 10 bar, the standard for sizes below DN250.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578028 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |