Diaphragm valve with fail-safe-to-close function and solvent cement unions, available in metric sizes for PVC-U piping; includes PTFE diaphragm and EPDM O-ring, with a kv-value of 759 l/min at Δp=1 bar, a maximum working pressure of 10 bar, an overall length of 192 mm, and a lifting height of 15 mm; Rotorized air connection for 90° interval alignment and single housing nut for simplified assembly.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624035 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |