Ball valve type 375 PVC-C with solvent cement sockets for metric piping, designed for basic industrial applications without automation. Features a PTFE ball seat and an integrated tool for seat adjustment. Has a 25 mm bore size (DN25), a 1 inch nominal pipe size, a pressure rating of 16 bar, and a kv-value of 700 l/min at Δp=1 bar. Dimensions are D=68 mm, H=69 mm, L=102 mm, L1=87 mm, L2=54 mm, L3=51 mm, and z=58 mm. Weight is 0.361 kg. The valve is a true double union safe block type and is not compatible with type 546 in z-dimension, valve end, or union nut.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163375504 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |