The diaphragm valve DIASTAR Ten PVC-U, model 161644032, is a fail-safe-to-open valve with solvent cement sockets for metric unions. It has a nominal diameter of 20 mm (1/2 inch), a working pressure of 10 bar, and an EPDM O-ring with a kv-value of 125 l/min at Δp=1 bar. The valve features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and a short overall length. It weighs 0.506 kg and has a lift of 7 mm. The valve is designed for easy installation and removal and is available in a comprehensive range of accessories.
FO (Fail safe to open) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644032 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |