Diaphragm valve DIASTAR TenPlus PVC-U with fail-safe-to-close function and solvent cement unions conforming to BS, designed for applications requiring high flow rates and easy installation. The valve features a compact design with a rotating air connection at 90° intervals and a single housing nut replacing four screws. It has a PN16 rating, FKM O-rings, and a kv-value of 1728 l/min at Δp=1 bar. Physical dimensions include a length of 266 mm, H7 of 103 mm, and a lift of 23 mm. Weight is 6.142 kg. The part number 161684537 corresponds to the 63 mm (2 inch) DN size variant in the series.
FC (Fail safe to close) Unions with solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684537 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.09 inch (180.00 mm) |