The DIASTAR TenPlus PVC-U diaphragm valve with fail-safe-to-close functionality and solvent cement sockets is available in a 63 mm nominal pipe size with a PN16 pressure rating, a kv-value of 1728 L/min at Δp=1 bar, and an FKM O-ring. It has a PTFE diaphragm option, weighs 7.250 kg, and has a lift height of 23 mm. The valve features a rotating air connection, a single housing nut, and a compact overall length. All models share the same fastening and mounting dimensions.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684067 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 7.09 inch (180.00 mm) |