The diaphragm valve DIASTAR TenPlus PVC-U, model 161684064, is a fail-safe-to-close valve with solvent cement sockets for metric unions. It has a bore size of 32 mm (1 inch), a working pressure of 10 bar, and a kv-value of 481 l/min at Δp=1 bar. The valve features an FKM O-ring, a PTFE diaphragm, and an overall length of 166 mm. Its dimensions include H=167 mm, L=166 mm, and lift = 13 mm. The valve is mounted with M6 fasteners and weighs 2.048 kg.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684064 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |