The diaphragm valve DIASTAR TenPlus PVC-U is a fail-safe-to-close valve with solvent cement unions, designed for use with metric piping. This variant features an EPDM diaphragm and PTFE coating, with a nominal diameter of 15 mm (1/2 inch) and a kv-value of 125 l/min at 1 bar pressure drop. The valve has a working pressure rating of 10 bar, a total length of 96 mm, and weighs 0.996 kg. It includes a rotating air connection and a single housing nut for simplified installation.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161684032 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |