The DIASTAR Ten PVC-U diaphragm valve with part number 161654817 is a double-acting model featuring solvent cement sockets compliant with JIS standards, designed for high-flow applications with a kv-value of 1728 l/min at Δp=1 bar. It has a PN16 pressure rating, FKM O-rings, and a body made of PVC-U. The valve has a 50 mm (2 in) nominal diameter, an overall length of 266 mm, and a lift of 23 mm, with M8 threads for installation. It includes a rotating air connection at 90° intervals and uses a single housing nut instead of four screws for simplified assembly. The weight is 3.883 kg. The valve is configured with EPDM material and is paired with a PTFE seat. All dimensions and ratings match the DIASTAR Ten PVC-U series specifications for the 50 mm size variant.
DA (Double acting) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654817 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |