The diaphragm valve DIASTAR Ten PVC-U, model DA, is a double-acting valve with solvent cement socket unions in metric sizes, designed for high-flow fluid control. The part 161654033 corresponds to the 25 mm (1 inch) nominal bore size with a PTFE diaphragm, featuring a kv-value of 271 l/min at Δp=1 bar, a weight of 0.922 kg, and operating pressure rating of up to 10 bar. It has an overall length of 152 mm, a lift height of 10 mm, and uses M6 mounting threads. The valve includes an FKM O-ring and is configured for PN16 pressure class.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654033 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |