The DIASTAR Ten PVC-U diaphragm valve is a double-acting valve with solvent cement socket unions, designed for flow control in plumbing and industrial systems. It features a compact design, rotating air connection at 90° intervals, and a single housing nut replacing four screws. The 161654011 variant has a DN 10 size (3/8 inch), rated for 10 bar working pressure, with an EPDM O-ring and kv-value of 125 l/min at Δp=1 bar. It weighs 0.526 kg, has a lift height of 7 mm, and uses an M6 thread. The valve body is PVC-U with PTFE-compatible diaphragm options.
DA (Double acting) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161654011 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |