California Eastern Laboratories - CEL Photodiodes KPDA100P-H8-B

Description
Photodiode 780nm TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Photodiode 780nm TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 51-KPDA100P-H8-B-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 780nm TO-206AA, TO-18-3 Metal Can

Photodiode 780nm TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 51-KPDA100P-H8-B-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 780 nm (7800 Å)
Photodiode Package THT; TO-206AA, TO-18-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S12362-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Photodiodes - 51-KPDE030-H8-B-ND - DigiKey
California Eastern Laboratories - CEL
Specs
Spectral Response Range 400 to 1700 nm (4000 to 17000 Å)
Photodiode Package THT; TO-206AA, TO-18-3 Metal Can
Active Area Diameter or Length 0.3000 mm (0.0118 inch)
View Details