DIODE GEN PURP 600V 6A DO4 Product overview: S6J from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S6J can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, STANDARD, SINGLE, 200V, 85A, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S6J | S6J | S6J | 19T9996 |
| Product Name | 600V 6A Diode and Rectifier | Standard Recovery ,600V,6A,Forward,DO-4 | Rectifiers | Rectifier, Standard, Single, 200V, 85A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Package | Bulk | DO-4; DO-4 | DO-4; DO-4 | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 C (-85 F) |