Infineon Technologies AG RFFETs - BA 892-02V E6433 BA 892-02V E6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 912775-BA 892-02V E6433 Operating Temperature Range: 150°C (TJ) Features: RF Diode Standard - Single 35V 100 mA PG-SC79-2 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: BA892 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA 892-02V E6433-ND, BA892-02VE6433, BA89202VE6433XT, SP000013175
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 912775-BA 892-02V E6433 Operating Temperature Range: 150°C (TJ) Features: RF Diode Standard - Single 35V 100 mA PG-SC79-2 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: BA892 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA 892-02V E6433-ND, BA892-02VE6433, BA89202VE6433XT, SP000013175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BA 892-02V E6433 is a silicon RF switching diode designed for band switching applications in TV/VTR tuners and mobile devices. It features a maximum reverse voltage of 35V and a forward current rating of 100mA, making it suitable for various RF applications. The diode exhibits a low forward resistance of approximately 0.45 ,Ѷ at 3 mA, which contributes to its efficiency in signal switching. This component is packaged in a Pb-free (RoHS compliant) SC-79 package and is qualified according to AEC Q101 standards, indicating its reliability for automotive applications. The operating temperature range is from -55°C to 125°C, with a maximum junction temperature of 150°C. The diode also has low capacitance values, with typical capacitance ranging from 0.6 pF to 1.4 pF at different reverse voltages and frequencies, which is beneficial for maintaining signal integrity in high-frequency applications. Overall, the BA 892-02V E6433 is a robust choice for engineers looking for a reliable RF switching diode with good thermal and electrical characteristics.

Datasheet Summary
Powered by GS/AI

The BA 892-02V E6433 is a silicon RF switching diode designed for band switching applications in TV/VTR tuners and mobile devices. It features a maximum reverse voltage of 35V and a forward current rating of 100mA, making it suitable for various RF applications. The diode exhibits a low forward resistance of approximately 0.45 ,Ѷ at 3 mA, which contributes to its efficiency in signal switching. This component is packaged in a Pb-free (RoHS compliant) SC-79 package and is qualified according to AEC Q101 standards, indicating its reliability for automotive applications. The operating temperature range is from -55°C to 125°C, with a maximum junction temperature of 150°C. The diode also has low capacitance values, with typical capacitance ranging from 0.6 pF to 1.4 pF at different reverse voltages and frequencies, which is beneficial for maintaining signal integrity in high-frequency applications. Overall, the BA 892-02V E6433 is a robust choice for engineers looking for a reliable RF switching diode with good thermal and electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
RFFETs - BA 892-02V E6433 - 912775-BA 892-02V E6433 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BA 892-02V E6433
912775-BA 892-02V E6433
RFFETs - BA 892-02V E6433 912775-BA 892-02V E6433
Manufacturer: Infineon Technologies Win Source Part Number: 912775-BA 892-02V E6433 Operating Temperature Range: 150°C (TJ) Features: RF Diode Standard - Single 35V 100 mA PG-SC79-2 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: BA892 Categories: Discrete Semiconductor Products Case / Package: PG-SC79-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BA 892-02V E6433-ND, BA892-02VE6433, BA89202VE6433XT, SP000013175

Manufacturer: Infineon Technologies
Win Source Part Number: 912775-BA 892-02V E6433
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package: SC-79, SOD-523
Package: Reel - TR
Part Status: Obsolete
Family Name: BA892
Categories: Discrete Semiconductor Products
Case / Package: PG-SC79-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BA 892-02V E6433-ND, BA892-02VE6433, BA89202VE6433XT, SP000013175

Buy Now Datasheet
RF Diodes - BA892-02VE6433-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - Single 35V 100mA PG-SC79-2

RF Diode Standard - Single 35V 100mA PG-SC79-2

Buy Now Datasheet
35V Diode and Rectifier - 284-BA 892-02V E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-BA 892-02V E6433
35V Diode and Rectifier 284-BA 892-02V E6433
RF DIODE STANDARD 35V SC79-2 Product overview: BA 892-02V E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA 892-02V E6433 can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V SC79-2 Product overview: BA 892-02V E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA 892-02V E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes RF Diodes Rectifiers
Product Number 912775-BA 892-02V E6433 BA892-02VE6433-ND 284-BA 892-02V E6433
Product Name RFFETs - BA 892-02V E6433 RF Diodes 35V Diode and Rectifier
Configuration Single Single
Diode Type RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package PG-SC79-2 SOD-523; SC-79, SOD-523 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data