Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 40V 120A D-67
Schottky Diodes & Rectifiers 40V 120A Schottky Recovery
SIC SCHOTTKY DIODE, 40V, 120A, D-67 (HALF PACK); Repetitive Peak Reverse Voltage:40V; Average Forward Current:120A; Forward Voltage Max:650mV; Diode Module Configuration:Single
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRH12040 | MBRH12040 | MBRH12040 | 19T9466 |
| Product Name | Schottky Rectifier ,40V,120A,Forward,D-67 (HALF PAK) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, 40V, 120A, D-67 (Half Pack); Repetitive Peak Reverse Voltage Genesic Semiconductor |
| Life Cycle Stage | Active | |||
| VF | 0.6500 volts | 0.6500 volts | ||
| Package | D-67 | D-67 |