GeneSiC Semiconductor, Inc. Bridge Rectifiers - KBPC2510W KBPC2510W

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 812340-KBPC2510W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 10μA at 1000V
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 812340-KBPC2510W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 10μA at 1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC2510W - 812340-KBPC2510W - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC2510W
812340-KBPC2510W
Bridge Rectifiers - KBPC2510W 812340-KBPC2510W
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 812340-KBPC2510W Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Supplier Device Package: KBPC-W Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-Square, KBPC-W Voltage - Peak Reverse (Maximum): 1kV Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A Current - Reverse Leakage at Vr: 10μA at 1000V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 812340-KBPC2510W
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Supplier Device Package: KBPC-W
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-Square, KBPC-W
Voltage - Peak Reverse (Maximum): 1kV
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 12.5A
Current - Reverse Leakage at Vr: 10μA at 1000V

Buy Now
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC2510W
Bridge Rectifiers KBPC2510W
Bridge Rectifiers 1000V 25A Standard

Bridge Rectifiers 1000V 25A Standard

Buy Now Datasheet
Bridge Rectifiers ,1000V,25A,Standard,KBPC-W - KBPC2510W - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,1000V,25A,Standard,KBPC-W
KBPC2510W
Bridge Rectifiers ,1000V,25A,Standard,KBPC-W KBPC2510W
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - KBPC2510W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
KBPC2510W
Discrete Semiconductor Products - Diodes - Bridge Rectifiers KBPC2510W
BRIDGE RECT 1P 1KV 25A KBPC-W

BRIDGE RECT 1P 1KV 25A KBPC-W

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 812340-KBPC2510W KBPC2510W KBPC2510W KBPC2510W
Product Name Bridge Rectifiers - KBPC2510W Bridge Rectifiers Bridge Rectifiers ,1000V,25A,Standard,KBPC-W Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1460445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details