Generation Brands Wall Sconce WB1578BS

Description
STEEL (BODY), FABRIC (GLASS) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION WIRED BRAND SHADE SIZE 6-13/16 INCH W X 8-11/16 INCH H BACKPLATE SIZE 5-1/2 INCH W X 1-3/16 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (GLASS) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION WIRED BRAND SHADE SIZE 6-13/16 INCH W X 8-11/16 INCH H BACKPLATE SIZE 5-1/2 INCH W X 1-3/16 INCH D X 8 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1578BS - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1578BS
Wall Sconce WB1578BS
STEEL (BODY), FABRIC (GLASS) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE MINI CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION WIRED BRAND SHADE SIZE 6-13/16 INCH W X 8-11/16 INCH H BACKPLATE SIZE 5-1/2 INCH W X 1-3/16 INCH D X 8 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (GLASS) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 8 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • MINI CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • WIRED BRAND
  • SHADE SIZE 6-13/16 INCH W X 8-11/16 INCH H
  • BACKPLATE SIZE 5-1/2 INCH W X 1-3/16 INCH D X 8 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1578BS
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details