Generation Brands Wall Sconce WB1564LAB

Description
STEEL (BODY/CANOPY), SILK (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), SILK (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1564LAB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1564LAB
Wall Sconce WB1564LAB
STEEL (BODY/CANOPY), SILK (GLASS) MATERIAL LIGHT ANTIQUE BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), SILK (GLASS) MATERIAL
  • LIGHT ANTIQUE BRONZE (BODY/CANOPY), BEIGE (SHADE) FINISH
  • 8 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • JOPLIN BRAND
  • SHADE SIZE 9 INCH H X 8 INCH D
  • BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1564LAB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details