Generation Brands Wall Sconce WB1564CH

Description
STEEL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL CHROME (BODY/BACKPLATE), OFF WHITE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL CHROME (BODY/BACKPLATE), OFF WHITE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1564CH - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1564CH
Wall Sconce WB1564CH
STEEL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL CHROME (BODY/BACKPLATE), OFF WHITE (SHADE) FINISH 8 INCH 9 INCH 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 4 INCH EXTENSION JOPLIN BRAND SHADE SIZE 9 INCH H X 8 INCH D BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), LINEN (GLASS) MATERIAL
  • CHROME (BODY/BACKPLATE), OFF WHITE (SHADE) FINISH
  • 8 INCH
  • 9 INCH
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 4 INCH EXTENSION
  • JOPLIN BRAND
  • SHADE SIZE 9 INCH H X 8 INCH D
  • BACKPLATE SIZE 4-1/4 INCH W X 5/8 INCH D X 7-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1564CH
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details