Generation Brands Wall Sconce WB1484OSL

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 9 INCH 23-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION BANCROFT BRAND SHADE SIZE 8-1/2 INCH L X 6 INCH W X 4-7/8 INCH H BACKPLATE DIAMETER 5-3/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 9 INCH 23-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION BANCROFT BRAND SHADE SIZE 8-1/2 INCH L X 6 INCH W X 4-7/8 INCH H BACKPLATE DIAMETER 5-3/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1484OSL - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1484OSL
Wall Sconce WB1484OSL
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 9 INCH 23-3/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA FLAME TIP LAMP BASE TYPE 7-3/8 INCH EXTENSION BANCROFT BRAND SHADE SIZE 8-1/2 INCH L X 6 INCH W X 4-7/8 INCH H BACKPLATE DIAMETER 5-3/4 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH
  • 9 INCH
  • 23-3/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • 7-3/8 INCH EXTENSION
  • BANCROFT BRAND
  • SHADE SIZE 8-1/2 INCH L X 6 INCH W X 4-7/8 INCH H
  • BACKPLATE DIAMETER 5-3/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1484OSL
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details