Generation Brands Wall Sconce WB1445OBZ/BRB

Description
DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL OXIDIZED BRONZE (BOBECHE), BONE W/ANTIQUED (CANDLE COVER), HAND POLISHED/ANTIQUE QUARTZ (GLASS) FINISH 12-3/4 INCH 23-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION BELLINI BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL OXIDIZED BRONZE (BOBECHE), BONE W/ANTIQUED (CANDLE COVER), HAND POLISHED/ANTIQUE QUARTZ (GLASS) FINISH 12-3/4 INCH 23-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION BELLINI BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1445OBZ/BRB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1445OBZ/BRB
Wall Sconce WB1445OBZ/BRB
DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL OXIDIZED BRONZE (BOBECHE), BONE W/ANTIQUED (CANDLE COVER), HAND POLISHED/ANTIQUE QUARTZ (GLASS) FINISH 12-3/4 INCH 23-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT, B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 7-5/8 INCH EXTENSION BELLINI BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
  • DIE-CAST ZINC (BOBECHE), ALUMINUM (CANDLE COVER), GLASS (SHADE) MATERIAL
  • OXIDIZED BRONZE (BOBECHE), BONE W/ANTIQUED (CANDLE COVER), HAND POLISHED/ANTIQUE QUARTZ (GLASS) FINISH
  • 12-3/4 INCH
  • 23-1/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT, B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 7-5/8 INCH EXTENSION
  • BELLINI BRAND
  • BACKPLATE DIAMETER 5-1/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1445OBZ/BRB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details