Generation Brands Wall Sconce WB1323PN

Description
METAL (BODY/BACKPLATE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE) FINISH 5 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/BACKPLATE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE) FINISH 5 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1323PN - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1323PN
Wall Sconce WB1323PN
METAL (BODY/BACKPLATE) MATERIAL POLISHED NICKEL (BODY/BACK PLATE) FINISH 5 INCH 12 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4-3/8 INCH EXTENSION INDUSTRIAL REVOLUTION BRAND BACKPLATE DIAMETER 4-1/2 INCH LAMP VOLTAGE 120 V
  • METAL (BODY/BACKPLATE) MATERIAL
  • POLISHED NICKEL (BODY/BACK PLATE) FINISH
  • 5 INCH
  • 12 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4-3/8 INCH EXTENSION
  • INDUSTRIAL REVOLUTION BRAND
  • BACKPLATE DIAMETER 4-1/2 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1323PN
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details