Generation Brands Wall Sconce WB1312BK

Description
RESIN/STEEL (BODY/BACKPLATE), GLASS (DIFFUSER) MATERIAL BLACK (BODY/BACKPLATE) FINISH 16-3/4 INCH 17-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-1/2 INCH H X 3-1/4 INCH DIA BACKPLATE SIZE 10-1/2 INCH W X 10-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY/BACKPLATE), GLASS (DIFFUSER) MATERIAL BLACK (BODY/BACKPLATE) FINISH 16-3/4 INCH 17-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-1/2 INCH H X 3-1/4 INCH DIA BACKPLATE SIZE 10-1/2 INCH W X 10-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1312BK - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1312BK
Wall Sconce WB1312BK
RESIN/STEEL (BODY/BACKPLATE), GLASS (DIFFUSER) MATERIAL BLACK (BODY/BACKPLATE) FINISH 16-3/4 INCH 17-1/2 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION KING'S TABLE BRAND SHADE SIZE 5-1/2 INCH H X 3-1/4 INCH DIA BACKPLATE SIZE 10-1/2 INCH W X 10-1/2 INCH H LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/BACKPLATE), GLASS (DIFFUSER) MATERIAL
  • BLACK (BODY/BACKPLATE) FINISH
  • 16-3/4 INCH
  • 17-1/2 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5 INCH EXTENSION
  • KING'S TABLE BRAND
  • SHADE SIZE 5-1/2 INCH H X 3-1/4 INCH DIA
  • BACKPLATE SIZE 10-1/2 INCH W X 10-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1312BK
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details