Generation Brands Wall Sconce WB1220ORB

Description
OIL RUBBED BRONZE FINISH 4-1/4 INCH 16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/4 INCH W X 15-7/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
OIL RUBBED BRONZE FINISH 4-1/4 INCH 16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/4 INCH W X 15-7/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Sconce - WB1220ORB - Generation Brands
Skokie, IL, USA
Wall Sconce
WB1220ORB
Wall Sconce WB1220ORB
OIL RUBBED BRONZE FINISH 4-1/4 INCH 16 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 4 INCH EXTENSION BOULEVARD BRAND BACKPLATE SIZE 4-1/4 INCH W X 15-7/8 INCH H WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • OIL RUBBED BRONZE FINISH
  • 4-1/4 INCH
  • 16 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 4 INCH EXTENSION
  • BOULEVARD BRAND
  • BACKPLATE SIZE 4-1/4 INCH W X 15-7/8 INCH H
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number WB1220ORB
Product Name Wall Sconce
Fixture Type Sconce Fixture; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details