Generation Brands Wall/Bath Lighting Fixture VS6704-PW

Description
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS6704-PW - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS6704-PW
Wall/Bath Lighting Fixture VS6704-PW
GLASS (SHADE) MATERIAL PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH 24-1/2 INCH 8 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION BRISTOL BRAND BACKPLATE DIAMETER 6 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • PEWTER (BODY), WHITE ALABASTER (SHADE) FINISH
  • 24-1/2 INCH
  • 8 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • BRISTOL BRAND
  • BACKPLATE DIAMETER 6 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS6704-PW
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details