Generation Brands Wall/Bath Lighting Fixture VS28003-CH

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 22-3/4 INCH 10-7/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 22-3/4 INCH 10-7/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS28003-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS28003-CH
Wall/Bath Lighting Fixture VS28003-CH
STEEL (BODY), GLASS (SHADE) MATERIAL CHROME (BODY), OPAL ETCHED (SHADE) FINISH 22-3/4 INCH 10-7/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE 6 INCH EXTENSION NEWBURY BRAND SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H BACKPLATE DIAMETER 4-7/8 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CHROME (BODY), OPAL ETCHED (SHADE) FINISH
  • 22-3/4 INCH
  • 10-7/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • NEWBURY BRAND
  • SHADE SIZE 5-1/4 INCH DIA X 5-1/8 INCH H
  • BACKPLATE DIAMETER 4-7/8 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS28003-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details