Generation Brands Wall/Bath Lighting Fixture VS19303-BS

Description
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 24 INCH 6 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 22-1/2 INCH W X 3/4 INCH D X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Description
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 24 INCH 6 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 22-1/2 INCH W X 3/4 INCH D X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS19303-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS19303-BS
Wall/Bath Lighting Fixture VS19303-BS
STEEL (BODY), COLA GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 24 INCH 6 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE 5-1/8 INCH EXTENSION KHOLA BRAND SHADE SIZE 6 INCH W X 4 INCH H BACKPLATE SIZE 22-1/2 INCH W X 3/4 INCH D X 4-1/2 INCH H CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), COLA GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 24 INCH
  • 6 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • 5-1/8 INCH EXTENSION
  • KHOLA BRAND
  • SHADE SIZE 6 INCH W X 4 INCH H
  • BACKPLATE SIZE 22-1/2 INCH W X 3/4 INCH D X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS19303-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details