Generation Brands Wall/Bath Lighting Fixture VS17803-MBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 18 INCH 7-1/2 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 8-7/8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-1/2 INCH W X 3-1/4 INCH H BACKPLATE SIZE 10 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 18 INCH 7-1/2 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 8-7/8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-1/2 INCH W X 3-1/4 INCH H BACKPLATE SIZE 10 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS17803-MBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS17803-MBZ
Wall/Bath Lighting Fixture VS17803-MBZ
STEEL (BODY), GLASS (SHADE) MATERIAL MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH 18 INCH 7-1/2 INCH 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 8-7/8 INCH EXTENSION EL NIDO BRAND SHADE SIZE 6-1/2 INCH W X 3-1/4 INCH H BACKPLATE SIZE 10 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • MOCHA BRONZE (BODY), STRIATED IVORY (SHADE) FINISH
  • 18 INCH
  • 7-1/2 INCH
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 8-7/8 INCH EXTENSION
  • EL NIDO BRAND
  • SHADE SIZE 6-1/2 INCH W X 3-1/4 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS17803-MBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details