Generation Brands Wall/Bath Lighting Fixture VS17401-BS

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS17401-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS17401-BS
Wall/Bath Lighting Fixture VS17401-BS
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 4-5/8 INCH 8-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH
  • 4-5/8 INCH
  • 8-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • PERRY BRAND
  • SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 4-5/8 INCH W X 8-1/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS17401-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details